Belden Inc. Indoor Plenum OS2 Interconnect 2F DX DX Cord 3.0mm Yellow FISI002PC

Description
FX Indoor OS2 Interconnect 2 Fibers OFNP DX DX Cord 3.0MM (900UM) Yellow Jacket
Request a Quote Datasheet
Description
FX Indoor OS2 Interconnect 2 Fibers OFNP DX DX Cord 3.0MM (900UM) Yellow Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OS2 Interconnect 2F DX DX Cord 3.0mm Yellow - FISI002PC - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OS2 Interconnect 2F DX DX Cord 3.0mm Yellow
FISI002PC
Indoor Plenum OS2 Interconnect 2F DX DX Cord 3.0mm Yellow FISI002PC
FX Indoor OS2 Interconnect 2 Fibers OFNP DX DX Cord 3.0MM (900UM) Yellow Jacket

FX Indoor OS2 Interconnect 2 Fibers OFNP DX DX Cord 3.0MM (900UM) Yellow Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32209-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32209-ND
Fiber Optic Cables BEL32209-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FISI002PC BEL32209-ND
Product Name Indoor Plenum OS2 Interconnect 2F DX DX Cord 3.0mm Yellow Fiber Optic Cables
Cable Weight 0.0130 lbs/ft (0.0193 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details