Belden Inc. Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Or FISI002LCO

Description
Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Orange Jacket
Datasheet
Description
Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Orange Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Or - FISI002LCO - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Or
FISI002LCO
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Or FISI002LCO
Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Orange Jacket

Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX CORD 3.0mm (900μm) Orange Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FISI002LCO
Product Name Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 3mm Or
Cable Weight 0.0055 lbs/ft (0.0082 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 1 m, FC/APC - F-PM850-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-C5-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details