Belden Inc. Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 2.0mm FISI002LB

Description
FX Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket
Request a Quote Datasheet
Description
FX Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 2.0mm - FISI002LB - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 2.0mm
FISI002LB
Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 2.0mm FISI002LB
FX Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket

FX Indoor OS2 Interconnect 2 Fibers LSZH/OFNR DX DX Cord 2.0MM (900UM) Yellow Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32211-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32211-ND
Fiber Optic Cables BEL32211-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FISI002LB BEL32211-ND
Product Name Indoor LSZH/Riser OS2 Interconnect 2F DX DX Cord 2.0mm Fiber Optic Cables
Cable Weight 0.0040 lbs/ft (0.0060 g/mm)
Jacket Material LSZH - Low Smoke Zero Halogen (Flame Retardant) Low Smoke Zero Halogen (LSZH)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details