Belden Inc. Indoor LSZH/Riser OS2 Interconnect 1F SX SX Cord 3.0mm FISI001LC

Description
FX Indoor OS2 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 3.0MM (900UM) Yellow Jacket
Request a Quote Datasheet
Description
FX Indoor OS2 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 3.0MM (900UM) Yellow Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OS2 Interconnect 1F SX SX Cord 3.0mm - FISI001LC - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OS2 Interconnect 1F SX SX Cord 3.0mm
FISI001LC
Indoor LSZH/Riser OS2 Interconnect 1F SX SX Cord 3.0mm FISI001LC
FX Indoor OS2 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 3.0MM (900UM) Yellow Jacket

FX Indoor OS2 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 3.0MM (900UM) Yellow Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32208-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32208-ND
Fiber Optic Cables BEL32208-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FISI001LC BEL32208-ND
Product Name Indoor LSZH/Riser OS2 Interconnect 1F SX SX Cord 3.0mm Fiber Optic Cables
Cable Weight 0.0055 lbs/ft (0.0082 g/mm)
Jacket Material LSZH - Low Smoke Zero Halogen (Flame Retardant) Low Smoke Zero Halogen (LSZH)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers