The FISD004P9 is an Indoor Plenum OS2 Distribution cable featuring 4 fibers, designed for premise backbone applications. It utilizes OS2 fiber with a core diameter of 8.2/125 µm and is constructed with a PVC buffer material. The cable has a nominal diameter of 0.174 inches (4.4 mm) and is colored yellow, complying with TIA-598-D color coding standards. This cable supports a maximum attenuation of 0.50 dB/km at both 1310 nm and 1550 nm wavelengths. It is rated for 1 Gigabit Ethernet performance up to 5,000 meters and 10 Gigabit Ethernet performance up to 10,000 meters. The cable's mechanical specifications include a maximum tensile strength of 660 N during installation and 200 N during operation, with a crush resistance of 100 N/cm. The installation temperature range is from 0°C to +60°C, while the operating temperature range extends from 0°C to +70°C. The cable is suitable for indoor environments and meets various environmental compliance standards, including CA Prop 65 and RoHS directives.
FX Indoor OS2 Distribution Tight Buffer 4 Fibers OFNP Non-Unitized Yellow Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FISD004P9 | BEL32137-ND |
| Product Name | Indoor Plenum OS2 Distribution 4 Fibers | Fiber Optic Cables |
| Cable Weight | 0.0327 lbs/ft (0.0487 g/mm) |