Belden Inc. Indoor Plenum OS2 Breakout 24F 2mm Yellow FISB024PB

Description
Singlemode OS2 Indoor Breakout 24F 2.0mm OFNP Yellow Jacket Fiber Cable
Datasheet
Description
Singlemode OS2 Indoor Breakout 24F 2.0mm OFNP Yellow Jacket Fiber Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OS2 Breakout 24F 2mm Yellow - FISB024PB - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OS2 Breakout 24F 2mm Yellow
FISB024PB
Indoor Plenum OS2 Breakout 24F 2mm Yellow FISB024PB
Singlemode OS2 Indoor Breakout 24F 2.0mm OFNP Yellow Jacket Fiber Cable

Singlemode OS2 Indoor Breakout 24F 2.0mm OFNP Yellow Jacket Fiber Cable

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FISB024PB
Product Name Indoor Plenum OS2 Breakout 24F 2mm Yellow
Fiber Mode SingleMode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details