Belden Inc. Indoor Riser OS2 Breakout 18F 2mm Sub-Units Yellow FISB018RB

Description
FX Indoor OS2 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Yellow Jacket
Datasheet
Description
FX Indoor OS2 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Yellow Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OS2 Breakout 18F 2mm Sub-Units Yellow - FISB018RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OS2 Breakout 18F 2mm Sub-Units Yellow
FISB018RB
Indoor Riser OS2 Breakout 18F 2mm Sub-Units Yellow FISB018RB
FX Indoor OS2 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Yellow Jacket

FX Indoor OS2 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Yellow Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FISB018RB
Product Name Indoor Riser OS2 Breakout 18F 2mm Sub-Units Yellow
Cable Weight 0.0789 lbs/ft (0.1174 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details