Belden Inc. Indoor Plenum OM4 Mini-Distribution 144F 2mm Sub-Units Aqua FI4M144P1A

Description
Indoor OM4 Mini-Distribution 144 Fibers OFNP Sub-Units (2.0MM) Aqua Jacket
Datasheet
Description
Indoor OM4 Mini-Distribution 144 Fibers OFNP Sub-Units (2.0MM) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Mini-Distribution 144F 2mm Sub-Units Aqua - FI4M144P1A - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Mini-Distribution 144F 2mm Sub-Units Aqua
FI4M144P1A
Indoor Plenum OM4 Mini-Distribution 144F 2mm Sub-Units Aqua FI4M144P1A
Indoor OM4 Mini-Distribution 144 Fibers OFNP Sub-Units (2.0MM) Aqua Jacket

Indoor OM4 Mini-Distribution 144 Fibers OFNP Sub-Units (2.0MM) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4M144P1A
Product Name Indoor Plenum OM4 Mini-Distribution 144F 2mm Sub-Units Aqua
Cable Weight 0.1488 lbs/ft (0.2215 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, High Temp, 850/1300nm, 0.20 NA, 50µm Core. - F-MSD-T - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00012 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details