Belden Inc. Indoor Plenum OM4 Mini-Distribution 96F 2mm SubUnits FI4M096P8

Description
Indoor Multimode OM4 Mini-Distribution 96F OFNP 2.0mm SubUnits
Request a Quote
Description
Indoor Multimode OM4 Mini-Distribution 96F OFNP 2.0mm SubUnits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Indoor Plenum OM4 Mini-Distribution 96F 2mm SubUnits, part number FI4M096P8, from Belden Inc. is designed for various applications including data centers, RAN, and premise backbone installations. It features 96 fibers with a multimode OM4 fiber type, a core diameter of 50/125 µm, and a subunit diameter of 2.0 mm. The cable construction includes 12 active subunits, each containing 8 fibers, reinforced with aramid yarns for strength. The outer jacket is made of PVC and has a nominal diameter of 10.5 mm, colored Erika Violet, and includes two ripcords for ease of handling. The product meets OFNP and FT6 flammability standards, making it suitable for indoor environments. It operates effectively within a temperature range of 0°C to +70°C and can withstand installation tensile strengths of up to 670 N. Optical performance includes a maximum attenuation of 3.0 dB/km at 850 nm and 1.2 dB/km at 1300 nm, with a minimum effective modal bandwidth of 4700 MHz.km. This product is compliant with relevant industry standards, including ANSI/ICEA S-83-596, ensuring reliability for high-performance networking applications.

Datasheet Summary
Powered by GS/AI

The Indoor Plenum OM4 Mini-Distribution 96F 2mm SubUnits, part number FI4M096P8, from Belden Inc. is designed for various applications including data centers, RAN, and premise backbone installations. It features 96 fibers with a multimode OM4 fiber type, a core diameter of 50/125 µm, and a subunit diameter of 2.0 mm. The cable construction includes 12 active subunits, each containing 8 fibers, reinforced with aramid yarns for strength. The outer jacket is made of PVC and has a nominal diameter of 10.5 mm, colored Erika Violet, and includes two ripcords for ease of handling. The product meets OFNP and FT6 flammability standards, making it suitable for indoor environments. It operates effectively within a temperature range of 0°C to +70°C and can withstand installation tensile strengths of up to 670 N. Optical performance includes a maximum attenuation of 3.0 dB/km at 850 nm and 1.2 dB/km at 1300 nm, with a minimum effective modal bandwidth of 4700 MHz.km. This product is compliant with relevant industry standards, including ANSI/ICEA S-83-596, ensuring reliability for high-performance networking applications.

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Mini-Distribution 96F 2mm SubUnits - FI4M096P8 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Mini-Distribution 96F 2mm SubUnits
FI4M096P8
Indoor Plenum OM4 Mini-Distribution 96F 2mm SubUnits FI4M096P8
Indoor Multimode OM4 Mini-Distribution 96F OFNP 2.0mm SubUnits

Indoor Multimode OM4 Mini-Distribution 96F OFNP 2.0mm SubUnits

Supplier's Site Datasheet
Fiber Optic Cables - BEL32214-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32214-ND
Fiber Optic Cables BEL32214-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4M096P8 BEL32214-ND
Product Name Indoor Plenum OM4 Mini-Distribution 96F 2mm SubUnits Fiber Optic Cables
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 5 µm Core, PM - F-SM5-PM - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details