Belden Inc. Indoor Plenum OM4 Mini-Distribution 96F 2mm Sub-Units Aqua FI4M096A1A

Description
Indoor OM4 Mini-Distribution 96 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket
Datasheet
Description
Indoor OM4 Mini-Distribution 96 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Mini-Distribution 96F 2mm Sub-Units Aqua - FI4M096A1A - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Mini-Distribution 96F 2mm Sub-Units Aqua
FI4M096A1A
Indoor Plenum OM4 Mini-Distribution 96F 2mm Sub-Units Aqua FI4M096A1A
Indoor OM4 Mini-Distribution 96 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket

Indoor OM4 Mini-Distribution 96 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4M096A1A
Product Name Indoor Plenum OM4 Mini-Distribution 96F 2mm Sub-Units Aqua
Jacket Material PVC - Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details