Belden Inc. Indoor Plenum OM4 Mini-Distribution 72F Armor 2mm SubUnits FI4M072A1

Description
FX Indoor OM4 Mini-Distribution 72 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket
Datasheet
Description
FX Indoor OM4 Mini-Distribution 72 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Mini-Distribution 72F Armor 2mm SubUnits - FI4M072A1 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Mini-Distribution 72F Armor 2mm SubUnits
FI4M072A1
Indoor Plenum OM4 Mini-Distribution 72F Armor 2mm SubUnits FI4M072A1
FX Indoor OM4 Mini-Distribution 72 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket

FX Indoor OM4 Mini-Distribution 72 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4M072A1
Product Name Indoor Plenum OM4 Mini-Distribution 72F Armor 2mm SubUnits
Jacket Material PVC - Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details