Belden Inc. Indoor Plenum OM4 Mini-Distribution 48F 2mm Sub-Units Aqua FI4M048A1A

Description
Indoor OM4 Mini-Distribution 48 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket
Datasheet
Description
Indoor OM4 Mini-Distribution 48 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Mini-Distribution 48F 2mm Sub-Units Aqua - FI4M048A1A - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Mini-Distribution 48F 2mm Sub-Units Aqua
FI4M048A1A
Indoor Plenum OM4 Mini-Distribution 48F 2mm Sub-Units Aqua FI4M048A1A
Indoor OM4 Mini-Distribution 48 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket

Indoor OM4 Mini-Distribution 48 Fibers OFCP Jacket Sub-Units (2.0MM) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4M048A1A
Product Name Indoor Plenum OM4 Mini-Distribution 48F 2mm Sub-Units Aqua
Jacket Material PVC - Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details