Belden Inc. Indoor Plenum OM4 Mini-Distribution 36F 2mm Sub-Units FI4M036P1N

Description
Indoor OM4 Mini-Distribution 36 Fibers OFNP Sub-Units (2.0MM) Black Jacket
Description
Indoor OM4 Mini-Distribution 36 Fibers OFNP Sub-Units (2.0MM) Black Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The Indoor Plenum OM4 Mini-Distribution 36F 2mm Sub-Units, part number FI4M036P1N, from Belden Inc. features 36 fibers with a core diameter of 50/125 ¬µm and a fiber diameter of 250 ¬µm. It is designed for various applications including data centers, RAN, and premise backbone installations. The cable consists of three active subunits, each containing 12 fibers, with a subunit diameter of 2.0 mm. The outer jacket is made of PVC and has a nominal diameter of 7.0 mm, colored Erika Violet. This product meets OFNP and FT6 flammability standards and is compliant with ICEA and TIA/EIA specifications. It operates effectively within a temperature range of 0¬8C to +70¬8C and can be stored between -40¬8C and +70¬8C. The maximum tensile strength during installation is 670 N, while the operational strength is 200 N. The cable exhibits a minimum effective modal bandwidth of 4700 MHz.km at 850 nm and supports 1 Gigabit Ethernet performance up to 1,040 m. The minimum bend radius during installation is 15 times the cable diameter, ensuring flexibility during deployment.

Datasheet Summary
Powered by GS/AI

The Indoor Plenum OM4 Mini-Distribution 36F 2mm Sub-Units, part number FI4M036P1N, from Belden Inc. features 36 fibers with a core diameter of 50/125 ¬µm and a fiber diameter of 250 ¬µm. It is designed for various applications including data centers, RAN, and premise backbone installations. The cable consists of three active subunits, each containing 12 fibers, with a subunit diameter of 2.0 mm. The outer jacket is made of PVC and has a nominal diameter of 7.0 mm, colored Erika Violet. This product meets OFNP and FT6 flammability standards and is compliant with ICEA and TIA/EIA specifications. It operates effectively within a temperature range of 0¬8C to +70¬8C and can be stored between -40¬8C and +70¬8C. The maximum tensile strength during installation is 670 N, while the operational strength is 200 N. The cable exhibits a minimum effective modal bandwidth of 4700 MHz.km at 850 nm and supports 1 Gigabit Ethernet performance up to 1,040 m. The minimum bend radius during installation is 15 times the cable diameter, ensuring flexibility during deployment.

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Mini-Distribution 36F 2mm Sub-Units - FI4M036P1N - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Mini-Distribution 36F 2mm Sub-Units
FI4M036P1N
Indoor Plenum OM4 Mini-Distribution 36F 2mm Sub-Units FI4M036P1N
Indoor OM4 Mini-Distribution 36 Fibers OFNP Sub-Units (2.0MM) Black Jacket

Indoor OM4 Mini-Distribution 36 Fibers OFNP Sub-Units (2.0MM) Black Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4M036P1N
Product Name Indoor Plenum OM4 Mini-Distribution 36F 2mm Sub-Units
Cable Weight 0.0729 lbs/ft (0.1085 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00015 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details