Belden Inc. Indoor Plenum OM4 Mini-Distribution 24F Armor 2mm SubUnits FI4M024A1

Description
FX Indoor OM4 Mini-Distribution 24 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket
Description
FX Indoor OM4 Mini-Distribution 24 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The FI4M024A1 is an Indoor Plenum OM4 Mini-Distribution cable featuring 24 fibers with an aluminum interlocked armor construction. It has a fiber core diameter of 50/125 µm and a total fiber diameter of 250 µm. The cable consists of two active subunits, each containing 12 fibers, with a subunit diameter of 2.0 mm. The outer jacket is made of PVC and is colored Erika Violet, with a nominal diameter of 0.583 inches. This product is suitable for various applications including data centers, RAN, horizontal backbone, premise backbone, patching, and trunking. It meets several compliance standards, including ANSI/ICEA S-83-596 and CA Prop 65. The cable is designed to operate within a temperature range of 0°C to +70°C and can withstand a maximum tensile strength of 200 N during operation. It also features a minimum effective modal bandwidth of 4700 MHz.km and supports 1 Gigabit Ethernet performance up to 1,040 meters. Engineers should consider this product for its robust construction and compliance with industry standards, making it suitable for indoor installations where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

The FI4M024A1 is an Indoor Plenum OM4 Mini-Distribution cable featuring 24 fibers with an aluminum interlocked armor construction. It has a fiber core diameter of 50/125 µm and a total fiber diameter of 250 µm. The cable consists of two active subunits, each containing 12 fibers, with a subunit diameter of 2.0 mm. The outer jacket is made of PVC and is colored Erika Violet, with a nominal diameter of 0.583 inches. This product is suitable for various applications including data centers, RAN, horizontal backbone, premise backbone, patching, and trunking. It meets several compliance standards, including ANSI/ICEA S-83-596 and CA Prop 65. The cable is designed to operate within a temperature range of 0°C to +70°C and can withstand a maximum tensile strength of 200 N during operation. It also features a minimum effective modal bandwidth of 4700 MHz.km and supports 1 Gigabit Ethernet performance up to 1,040 meters. Engineers should consider this product for its robust construction and compliance with industry standards, making it suitable for indoor installations where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Mini-Distribution 24F Armor 2mm SubUnits - FI4M024A1 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Mini-Distribution 24F Armor 2mm SubUnits
FI4M024A1
Indoor Plenum OM4 Mini-Distribution 24F Armor 2mm SubUnits FI4M024A1
FX Indoor OM4 Mini-Distribution 24 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket

FX Indoor OM4 Mini-Distribution 24 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Erika Violet Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4M024A1
Product Name Indoor Plenum OM4 Mini-Distribution 24F Armor 2mm SubUnits
Jacket Material PVC - Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 4712654 - Radwell International
Allen-Bradley / Rockwell Automation
View Details