The Indoor Plenum OM4 Interconnect 12 Fibers (part number FI4I012P0) from Belden Inc. features a mini-round design with a 2.0 mm outer diameter and is equipped with 12 OM4 fibers. The fibers have a core diameter of 50/125 µm and are color-coded according to TIA-598-D standards. The outer jacket is made of PVC and is colored Erika Violet. This product is suitable for indoor applications, including patching and connections within cabinets and workstation equipment. It complies with OFNP standards for plenum-rated installations and meets various environmental and safety regulations, including CA Prop 65 and NEC/UL compliance. The maximum attenuation is specified at 3.0 dB/km at 850 nm and 1.2 dB/km at 1300 nm. Mechanical characteristics include a minimum bend radius of 20 times the cable diameter during installation and 10 times during operation, with a maximum tensile strength of 22 lbf during installation and 7 lbf during operation. The product can operate within a temperature range of 0°C to +70°C and can be stored at temperatures between -40°C and +70°C.
FX Indoor OM4 Interconnect 12 Fibers OFNP Mini-Round 2.0mm (250μm) Erika Violet Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FI4I012P0 | BEL32337-ND |
| Product Name | Indoor Plenum OM4 Interconnect 12 Fibers | Fiber Optic Cables |
| Cable Weight | 0.0026 lbs/ft (0.0039 g/mm) | |
| Jacket Material | PVC - Polyvinyl Chloride | Poly-Vinyl Chloride (PVC) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |