Belden Inc. Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Aqua FI4I012L2A

Description
Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Aqua Jacket Fiber Cable
Datasheet
Description
Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Aqua Jacket Fiber Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Aqua - FI4I012L2A - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Aqua
FI4I012L2A
Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Aqua FI4I012L2A
Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Aqua Jacket Fiber Cable

Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Aqua Jacket Fiber Cable

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4I012L2A
Product Name Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Aqua
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00030 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details