Belden Inc. Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Erika Violet FI4I012L2

Description
Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Erika Violet Jacket Fiber Cable
Datasheet
Description
Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Erika Violet Jacket Fiber Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Erika Violet - FI4I012L2 - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Erika Violet
FI4I012L2
Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Erika Violet FI4I012L2
Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Erika Violet Jacket Fiber Cable

Indoor Multimode OM4 Interconnect 12F 3.0mm LSZH Erika Violet Jacket Fiber Cable

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4I012L2
Product Name Indoor LSZH/Riser OM4 Interconnect 12F 3mm LSZH Erika Violet
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM850, 850 nm, 1 m, FC/APC - F-PM850-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 850 nm (8500 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers