Belden Inc. Indoor Riser OM4 Interconnect 2F DX DX Cord 3mm EV FI4I002RC

Description
FX Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 3.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet
Description
FX Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 3.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM4 Interconnect 2F DX DX Cord 3mm EV - FI4I002RC - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM4 Interconnect 2F DX DX Cord 3mm EV
FI4I002RC
Indoor Riser OM4 Interconnect 2F DX DX Cord 3mm EV FI4I002RC
FX Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 3.0MM (900UM) Erika Violet Jacket

FX Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 3.0MM (900UM) Erika Violet Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32314-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32314-ND
Fiber Optic Cables BEL32314-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4I002RC BEL32314-ND
Product Name Indoor Riser OM4 Interconnect 2F DX DX Cord 3mm EV Fiber Optic Cables
Cable Weight 0.0100 lbs/ft (0.0149 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers