Belden Inc. Indoor Riser OM4 Interconnect 2F DX DX Cord 2.0mm Aqua FI4I002RBA

Description
Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 2.0mm (900μm) Aqua Jacket
Request a Quote Datasheet
Description
Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 2.0mm (900μm) Aqua Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM4 Interconnect 2F DX DX Cord 2.0mm Aqua - FI4I002RBA - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM4 Interconnect 2F DX DX Cord 2.0mm Aqua
FI4I002RBA
Indoor Riser OM4 Interconnect 2F DX DX Cord 2.0mm Aqua FI4I002RBA
Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 2.0mm (900μm) Aqua Jacket

Indoor OM4 Interconnect 2 Fibers OFNR DX DX Cord 2.0mm (900μm) Aqua Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32310-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32310-ND
Fiber Optic Cables BEL32310-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4I002RBA BEL32310-ND
Product Name Indoor Riser OM4 Interconnect 2F DX DX Cord 2.0mm Aqua Fiber Optic Cables
Cable Weight 0.0070 lbs/ft (0.0104 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers