Belden Inc. Indoor Plenum OM4 Interconnect 2F DX DX Cord 3.0mm Aqua FI4I002PCA

Description
Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 3.0mm (900μm) Aqua Jacket
Request a Quote Datasheet
Description
Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 3.0mm (900μm) Aqua Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Interconnect 2F DX DX Cord 3.0mm Aqua - FI4I002PCA - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Interconnect 2F DX DX Cord 3.0mm Aqua
FI4I002PCA
Indoor Plenum OM4 Interconnect 2F DX DX Cord 3.0mm Aqua FI4I002PCA
Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 3.0mm (900μm) Aqua Jacket

Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 3.0mm (900μm) Aqua Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32311-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32311-ND
Fiber Optic Cables BEL32311-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4I002PCA BEL32311-ND
Product Name Indoor Plenum OM4 Interconnect 2F DX DX Cord 3.0mm Aqua Fiber Optic Cables
Cable Weight 0.0130 lbs/ft (0.0193 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details