Belden Inc. Indoor Plenum OM4 Interconnect 2F DX DX Cord 2mm EV FI4I002PB

Description
FX Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet
Description
FX Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Interconnect 2F DX DX Cord 2mm EV - FI4I002PB - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Interconnect 2F DX DX Cord 2mm EV
FI4I002PB
Indoor Plenum OM4 Interconnect 2F DX DX Cord 2mm EV FI4I002PB
FX Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Erika Violet Jacket

FX Indoor OM4 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Erika Violet Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32309-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32309-ND
Fiber Optic Cables BEL32309-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4I002PB BEL32309-ND
Product Name Indoor Plenum OM4 Interconnect 2F DX DX Cord 2mm EV Fiber Optic Cables
Cable Weight 0.0070 lbs/ft (0.0104 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00006 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details