Belden Inc. Indoor Riser OM4 Interconnect 1F SX SX Cord 3mm EV FI4I001RC

Description
FX Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 3.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet
Description
FX Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 3.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM4 Interconnect 1F SX SX Cord 3mm EV - FI4I001RC - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM4 Interconnect 1F SX SX Cord 3mm EV
FI4I001RC
Indoor Riser OM4 Interconnect 1F SX SX Cord 3mm EV FI4I001RC
FX Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 3.0MM (900UM) Erika Violet Jacket

FX Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 3.0MM (900UM) Erika Violet Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32343-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32343-ND
Fiber Optic Cables BEL32343-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4I001RC BEL32343-ND
Product Name Indoor Riser OM4 Interconnect 1F SX SX Cord 3mm EV Fiber Optic Cables
Cable Weight 0.0050 lbs/ft (0.0074 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 1 m, FC. - F-MBB-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details