Belden Inc. Indoor Riser OM4 Interconnect 1F SX SX Cord 2.0mm Aqua FI4I001RBA

Description
Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 2.0mm (900μm) Aqua Jacket
Request a Quote Datasheet
Description
Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 2.0mm (900μm) Aqua Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM4 Interconnect 1F SX SX Cord 2.0mm Aqua - FI4I001RBA - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM4 Interconnect 1F SX SX Cord 2.0mm Aqua
FI4I001RBA
Indoor Riser OM4 Interconnect 1F SX SX Cord 2.0mm Aqua FI4I001RBA
Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 2.0mm (900μm) Aqua Jacket

Indoor OM4 Interconnect 1 Fiber OFNR SX SX Cord 2.0mm (900μm) Aqua Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32199-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32199-ND
Fiber Optic Cables BEL32199-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4I001RBA BEL32199-ND
Product Name Indoor Riser OM4 Interconnect 1F SX SX Cord 2.0mm Aqua Fiber Optic Cables
Cable Weight 0.0030 lbs/ft (0.0045 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 2
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details