The Indoor Plenum OM4 Interconnect 1F SX SX Cord 2.0mm Aqua (part number FI4I001PBA) is designed for indoor applications and features a single OM4 fiber with a core diameter of 50/125Oºm. The cord has a PVC buffer material with a diameter of 900Oºm and is encased in an aqua-colored PVC outer jacket. This product supports optical characteristics with a maximum attenuation of 3.0 dB/km at 850 nm and 1.2 dB/km at 1300 nm. It has specific mechanical properties, including a minimum bend radius of 20 times the cable outer diameter during installation and 10 times during operation. The maximum tensile strength is rated at 50 lbf during installation and 15 lbf during operation. The cord operates within a temperature range of 0°C to +70°C and is compliant with NEC/UL OFNP and CEC/C(UL) FT6 standards, making it suitable for plenum spaces. The bulk cable weight is 4 lbs per 1000 ft. This product is intended for engineers seeking reliable indoor fiber optic solutions.
Indoor OM4 Interconnect 1 Fiber OFNP SX SX Cord 2.0mm (900μm) Aqua Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FI4I001PBA | BEL32198-ND |
| Product Name | Indoor Plenum OM4 Interconnect 1F SX SX Cord 2.0mm Aqua | Fiber Optic Cables |
| Cable Weight | 0.0040 lbs/ft (0.0060 g/mm) | |
| Jacket Material | PVC - Polyvinyl Chloride | Poly-Vinyl Chloride (PVC) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |