Belden Inc. Indoor Plenum OM4 Interconnect 1F SX SX Cord 2mm EV FI4I001PB

Description
FX Indoor OM4 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet
Description
FX Indoor OM4 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Erika Violet Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM4 Interconnect 1F SX SX Cord 2mm EV - FI4I001PB - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM4 Interconnect 1F SX SX Cord 2mm EV
FI4I001PB
Indoor Plenum OM4 Interconnect 1F SX SX Cord 2mm EV FI4I001PB
FX Indoor OM4 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Erika Violet Jacket

FX Indoor OM4 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Erika Violet Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32195-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32195-ND
Fiber Optic Cables BEL32195-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI4I001PB BEL32195-ND
Product Name Indoor Plenum OM4 Interconnect 1F SX SX Cord 2mm EV Fiber Optic Cables
Cable Weight 0.0040 lbs/ft (0.0060 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 1 m, FC. - F-MFC-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details