Belden Inc. Indoor Riser OM4 Indoor Breakout 24F 2mm Aqua FI4B024RBA

Description
Multimode OM4 Indoor Breakout 24F 2.0mm OFNR Aqua Jacket Fiber Cable
Datasheet
Description
Multimode OM4 Indoor Breakout 24F 2.0mm OFNR Aqua Jacket Fiber Cable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM4 Indoor Breakout 24F 2mm Aqua - FI4B024RBA - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM4 Indoor Breakout 24F 2mm Aqua
FI4B024RBA
Indoor Riser OM4 Indoor Breakout 24F 2mm Aqua FI4B024RBA
Multimode OM4 Indoor Breakout 24F 2.0mm OFNR Aqua Jacket Fiber Cable

Multimode OM4 Indoor Breakout 24F 2.0mm OFNR Aqua Jacket Fiber Cable

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4B024RBA
Product Name Indoor Riser OM4 Indoor Breakout 24F 2mm Aqua
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBB-C, 3 m, FC. - F-MBB-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 200 µm (7.87 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23P00100 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details