Belden Inc. Indoor Riser OM4 Breakout 8F 2mm Sub-Units Aqua FI4B008RBA

Description
Indoor OM4 Breakout 8 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket
Datasheet
Description
Indoor OM4 Breakout 8 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM4 Breakout 8F 2mm Sub-Units Aqua - FI4B008RBA - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM4 Breakout 8F 2mm Sub-Units Aqua
FI4B008RBA
Indoor Riser OM4 Breakout 8F 2mm Sub-Units Aqua FI4B008RBA
Indoor OM4 Breakout 8 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket

Indoor OM4 Breakout 8 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4B008RBA
Product Name Indoor Riser OM4 Breakout 8F 2mm Sub-Units Aqua
Cable Weight 0.0491 lbs/ft (0.0731 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fibre Optic Cable - 5357395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details
Fiber Optic Cable - 384262 - Radwell International
Allen-Bradley / Rockwell Automation
View Details