Belden Inc. Indoor LSZH/Riser OM4 Breakout 6F LSZH 2mm Sub-Units Aqua FI4B006LBA

Description
Indoor OM4 Breakout 6 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket
Datasheet
Description
Indoor OM4 Breakout 6 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OM4 Breakout 6F LSZH 2mm Sub-Units Aqua - FI4B006LBA - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OM4 Breakout 6F LSZH 2mm Sub-Units Aqua
FI4B006LBA
Indoor LSZH/Riser OM4 Breakout 6F LSZH 2mm Sub-Units Aqua FI4B006LBA
Indoor OM4 Breakout 6 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket

Indoor OM4 Breakout 6 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4B006LBA
Product Name Indoor LSZH/Riser OM4 Breakout 6F LSZH 2mm Sub-Units Aqua
Cable Weight 0.0446 lbs/ft (0.0664 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00004 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details