Belden Inc. Indoor Riser OM4 Breakout 2F 2mm Sub-Units Aqua FI4B002RBA

Description
Indoor OM4 Breakout 2 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket
Datasheet
Description
Indoor OM4 Breakout 2 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM4 Breakout 2F 2mm Sub-Units Aqua - FI4B002RBA - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM4 Breakout 2F 2mm Sub-Units Aqua
FI4B002RBA
Indoor Riser OM4 Breakout 2F 2mm Sub-Units Aqua FI4B002RBA
Indoor OM4 Breakout 2 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket

Indoor OM4 Breakout 2 Fibers OFNR Sub-Units (2.0mm) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4B002RBA
Product Name Indoor Riser OM4 Breakout 2F 2mm Sub-Units Aqua
Cable Weight 0.0313 lbs/ft (0.0465 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 4712760 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/APC Connectors. - F-SMF-28-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/APC
View Details