Belden Inc. Indoor LSZH/Riser OM4 Breakout 2F LSZH 2mm Sub-Units Aqua FI4B002LBA

Description
Indoor OM4 Breakout 2 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket
Datasheet
Description
Indoor OM4 Breakout 2 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OM4 Breakout 2F LSZH 2mm Sub-Units Aqua - FI4B002LBA - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OM4 Breakout 2F LSZH 2mm Sub-Units Aqua
FI4B002LBA
Indoor LSZH/Riser OM4 Breakout 2F LSZH 2mm Sub-Units Aqua FI4B002LBA
Indoor OM4 Breakout 2 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket

Indoor OM4 Breakout 2 Fibers LSZH Sub-Units (2.0mm) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI4B002LBA
Product Name Indoor LSZH/Riser OM4 Breakout 2F LSZH 2mm Sub-Units Aqua
Cable Weight 0.0313 lbs/ft (0.0465 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, Jacket, 850/1300 nm, 0.29 NA, 100 µm - F-MLD-C - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Cable Diameter 2.5 mm (0.0984 inch)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-M4-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00020 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details