Belden Inc. Indoor Plenum OM3 Interconnect 2F DX DX MiniRound 2mm FI3I002P0

Description
FX Indoor OM3 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Aqua Jacket
Request a Quote Datasheet
Description
FX Indoor OM3 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Aqua Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM3 Interconnect 2F DX DX MiniRound 2mm - FI3I002P0 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM3 Interconnect 2F DX DX MiniRound 2mm
FI3I002P0
Indoor Plenum OM3 Interconnect 2F DX DX MiniRound 2mm FI3I002P0
FX Indoor OM3 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Aqua Jacket

FX Indoor OM3 Interconnect 2 Fibers OFNP DX DX Mini-Round 2.0MM (250UM) Aqua Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32291-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32291-ND
Fiber Optic Cables BEL32291-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI3I002P0 BEL32291-ND
Product Name Indoor Plenum OM3 Interconnect 2F DX DX MiniRound 2mm Fiber Optic Cables
Cable Weight 0.0023 lbs/ft (0.0034 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00004 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details