Belden Inc. Indoor LSZH/Riser OM3 Interconnect 1F SX SX Cord 2.0mm Aq FI3I001LB

Description
FX Indoor OM3 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 2.0MM (900UM) Aqua Jacket
Request a Quote Datasheet
Description
FX Indoor OM3 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 2.0MM (900UM) Aqua Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor LSZH/Riser OM3 Interconnect 1F SX SX Cord 2.0mm Aq - FI3I001LB - Belden Inc.
St. Louis, MO, United States
Indoor LSZH/Riser OM3 Interconnect 1F SX SX Cord 2.0mm Aq
FI3I001LB
Indoor LSZH/Riser OM3 Interconnect 1F SX SX Cord 2.0mm Aq FI3I001LB
FX Indoor OM3 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 2.0MM (900UM) Aqua Jacket

FX Indoor OM3 Interconnect 1 Fiber LSZH/OFNR SX SX Cord 2.0MM (900UM) Aqua Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32186-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32186-ND
Fiber Optic Cables BEL32186-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI3I001LB BEL32186-ND
Product Name Indoor LSZH/Riser OM3 Interconnect 1F SX SX Cord 2.0mm Aq Fiber Optic Cables
Cable Weight 0.0040 lbs/ft (0.0060 g/mm)
Jacket Material LSZH - Low Smoke Zero Halogen (Flame Retardant) Low Smoke Zero Halogen (LSZH)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 1m, FC/APC Connectors. - F-SE-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00007 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details