The FI3D048RK is an Indoor Riser OM3 Distribution cable featuring 48 fibers organized into four subunits of 12 fibers each. The fibers are made from OM3 material with a core diameter of 50/125 µm and are color-coded according to TIA-598-D standards. The cable has a nominal outer diameter of 0.664 inches (16.9 mm) and is jacketed in aqua PVC, providing durability and compliance with OFNR and FT4 flammability standards. This cable is suitable for premise backbone applications and supports a maximum attenuation of 3.0 dB/km at 850 nm and 1.0 dB/km at 1300 nm. It is capable of 1 Gigabit Ethernet performance up to 1000 meters at 850 nm and 550 meters at 1300 nm, while 10 Gigabit Ethernet performance is supported up to 300 meters at 850 nm. The cable is designed for a temperature range of -10°C to +60°C during installation and -20°C to +70°C during operation. Mechanical characteristics include a minimum bend radius of 15 times the cable diameter during installation and 10 times during operation, with a maximum tensile strength of 400 N (90 lbf) and crush resistance of 100 N/cm. The cable is compliant with various environmental standards, including CA Prop 65 and RoHS directives.
FX Indoor OM3 Distribution Tight Buffer 48 Fibers OFNR Sub-Units (12F) Aqua Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FI3D048RK | BEL32024-ND |
| Product Name | Indoor Riser OM3 Distribution 48 Fibers | Fiber Optic Cables |
| Cable Weight | 0.3259 lbs/ft (0.4850 g/mm) |