Belden Inc. Indoor Riser OM3 Breakout 18F 2mm Sub-Units Aqua FI3B018RB

Description
FX Indoor OM3 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet
Description
FX Indoor OM3 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM3 Breakout 18F 2mm Sub-Units Aqua - FI3B018RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM3 Breakout 18F 2mm Sub-Units Aqua
FI3B018RB
Indoor Riser OM3 Breakout 18F 2mm Sub-Units Aqua FI3B018RB
FX Indoor OM3 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

FX Indoor OM3 Breakout 18 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI3B018RB
Product Name Indoor Riser OM3 Breakout 18F 2mm Sub-Units Aqua
Cable Weight 0.0789 lbs/ft (0.1174 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 400 µm Core - F-MBC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details
Fibre Optic Cable - 5366670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type SC; Sc
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details