Belden Inc. Indoor Riser OM3 Breakout 8F 2mm Sub-Units Aqua FI3B008RB

Description
FX Indoor OM3 Breakout 8 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet
Description
FX Indoor OM3 Breakout 8 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM3 Breakout 8F 2mm Sub-Units Aqua - FI3B008RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM3 Breakout 8F 2mm Sub-Units Aqua
FI3B008RB
Indoor Riser OM3 Breakout 8F 2mm Sub-Units Aqua FI3B008RB
FX Indoor OM3 Breakout 8 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

FX Indoor OM3 Breakout 8 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI3B008RB
Product Name Indoor Riser OM3 Breakout 8F 2mm Sub-Units Aqua
Cable Weight 0.0491 lbs/ft (0.0731 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers