Belden Inc. Indoor Riser OM3 Breakout 6F 2mm Sub-Units Aqua FI3B006RB

Description
FX Indoor OM3 Breakout 6 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet
Description
FX Indoor OM3 Breakout 6 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM3 Breakout 6F 2mm Sub-Units Aqua - FI3B006RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM3 Breakout 6F 2mm Sub-Units Aqua
FI3B006RB
Indoor Riser OM3 Breakout 6F 2mm Sub-Units Aqua FI3B006RB
FX Indoor OM3 Breakout 6 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

FX Indoor OM3 Breakout 6 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI3B006RB
Product Name Indoor Riser OM3 Breakout 6F 2mm Sub-Units Aqua
Cable Weight 0.0446 lbs/ft (0.0664 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 10612434 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Fiber Mode SingleMode
View Details
Fiber-optic cable - SOOC-TB-H-M4-1-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details