Belden Inc. Indoor Riser OM3 Breakout 4F 2mm Sub-Units Aqua FI3B004RB

Description
FX Indoor OM3 Breakout 4 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet
Description
FX Indoor OM3 Breakout 4 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM3 Breakout 4F 2mm Sub-Units Aqua - FI3B004RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM3 Breakout 4F 2mm Sub-Units Aqua
FI3B004RB
Indoor Riser OM3 Breakout 4F 2mm Sub-Units Aqua FI3B004RB
FX Indoor OM3 Breakout 4 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

FX Indoor OM3 Breakout 4 Fibers OFNR Sub-Units (2.0MM) Aqua Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI3B004RB
Product Name Indoor Riser OM3 Breakout 4F 2mm Sub-Units Aqua
Cable Weight 0.0387 lbs/ft (0.0576 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-1100 nm, F-MSC-C, 5 m, FC. - F-MSC-C-5FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Connector Type FC; FC/UPC
View Details