Belden Inc. Indoor Plenum OM3 Breakout 2F 2mm Sub-Units FI3B002PBN

Description
Indoor OM3 Breakout 2 Fibers OFNP Sub-Units (2.0mm) Black Jacket
Datasheet
Description
Indoor OM3 Breakout 2 Fibers OFNP Sub-Units (2.0mm) Black Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM3 Breakout 2F 2mm Sub-Units - FI3B002PBN - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM3 Breakout 2F 2mm Sub-Units
FI3B002PBN
Indoor Plenum OM3 Breakout 2F 2mm Sub-Units FI3B002PBN
Indoor OM3 Breakout 2 Fibers OFNP Sub-Units (2.0mm) Black Jacket

Indoor OM3 Breakout 2 Fibers OFNP Sub-Units (2.0mm) Black Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI3B002PBN
Product Name Indoor Plenum OM3 Breakout 2F 2mm Sub-Units
Cable Weight 0.0313 lbs/ft (0.0465 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, 488/514nm, F-SA-C, 3m, FC/APC Connectors. - F-SA-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 3.4 µm (0.1339 mils)
Connector Type FC/APC Narrow Key
View Details