Belden Inc. Indoor Plenum OM2 Mini-Distribution 144F Armor 2mm SubUnits FI2M144A1

Description
FX Indoor OM2 Mini-Distribution 144 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Orange Jacket
Datasheet
Description
FX Indoor OM2 Mini-Distribution 144 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Orange Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM2 Mini-Distribution 144F Armor 2mm SubUnits - FI2M144A1 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM2 Mini-Distribution 144F Armor 2mm SubUnits
FI2M144A1
Indoor Plenum OM2 Mini-Distribution 144F Armor 2mm SubUnits FI2M144A1
FX Indoor OM2 Mini-Distribution 144 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Orange Jacket

FX Indoor OM2 Mini-Distribution 144 Fibers OFCP Aluminum Interlocked Armor Sub-Units (2.0MM) Orange Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI2M144A1
Product Name Indoor Plenum OM2 Mini-Distribution 144F Armor 2mm SubUnits
Jacket Material PVC - Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Fiber Optic Cable - 43PT-NBS52FM - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Step Index, 500-1100 nm, 0.37 NA, 600 µm Core, Moderate Power - F-MSC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 600 µm (23.62 mils)
Wavelength 500 to 1100 nm (5000 to 11000 Å)
View Details