Belden Inc. Indoor Riser OM2 Interconnect 1F SX SX Cord 2.0mm Orange FI2I001RB

Description
FX Indoor OM2 Interconnect 1 Fiber OFNR SX SX Cord 2.0MM (900UM) Orange Jacket
Description
FX Indoor OM2 Interconnect 1 Fiber OFNR SX SX Cord 2.0MM (900UM) Orange Jacket
Datasheet
Datasheet Summary
Powered by GS/AI

The Indoor Riser OM2 Interconnect 1F SX SX Cord 2.0mm Orange, part number FI2I001RB, is designed for indoor applications and features a single OM2 fiber with a core diameter of 50/125Oºm. The cord has a PVC buffer with a diameter of 900Oºm and is encased in an orange PVC outer jacket. This product supports optical characteristics with a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm. It has a minimum bend radius of 20 times the cable diameter during installation and 10 times during operation. The maximum tensile strength is rated at 50 lbf (220 N) during installation and 15 lbf (67 N) during operation. The cord operates within a temperature range of -10¬8C to +60¬8C for installation and 0¬8C to +70¬8C during operation, with a storage temperature range of -40¬8C to +70¬8C. It complies with NEC/UL OFNR standards and CEC/ C(UL) FT4 standards, making it suitable for various indoor environments.

Datasheet Summary
Powered by GS/AI

The Indoor Riser OM2 Interconnect 1F SX SX Cord 2.0mm Orange, part number FI2I001RB, is designed for indoor applications and features a single OM2 fiber with a core diameter of 50/125Oºm. The cord has a PVC buffer with a diameter of 900Oºm and is encased in an orange PVC outer jacket. This product supports optical characteristics with a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm. It has a minimum bend radius of 20 times the cable diameter during installation and 10 times during operation. The maximum tensile strength is rated at 50 lbf (220 N) during installation and 15 lbf (67 N) during operation. The cord operates within a temperature range of -10¬8C to +60¬8C for installation and 0¬8C to +70¬8C during operation, with a storage temperature range of -40¬8C to +70¬8C. It complies with NEC/UL OFNR standards and CEC/ C(UL) FT4 standards, making it suitable for various indoor environments.

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM2 Interconnect 1F SX SX Cord 2.0mm Orange - FI2I001RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM2 Interconnect 1F SX SX Cord 2.0mm Orange
FI2I001RB
Indoor Riser OM2 Interconnect 1F SX SX Cord 2.0mm Orange FI2I001RB
FX Indoor OM2 Interconnect 1 Fiber OFNR SX SX Cord 2.0MM (900UM) Orange Jacket

FX Indoor OM2 Interconnect 1 Fiber OFNR SX SX Cord 2.0MM (900UM) Orange Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI2I001RB
Product Name Indoor Riser OM2 Interconnect 1F SX SX Cord 2.0mm Orange
Cable Weight 0.0030 lbs/ft (0.0045 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Multi-mode Step Index, 500-1100 nm, F-MBC-C, 5 m, SMA. - F-MBC-C-5SMA - Newport MKS
Specs
Fiber Mode Multimode
Core Size 400 µm (15.75 mils)
Connector Type SMA; SMA
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD93P00020 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details