Belden Inc. Indoor Plenum OM2 Interconnect 1F SX SX Cord 3.0mm Orange FI2I001PC

Description
FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 3.0MM (900UM) Orange Jacket
Datasheet
Description
FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 3.0MM (900UM) Orange Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM2 Interconnect 1F SX SX Cord 3.0mm Orange - FI2I001PC - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM2 Interconnect 1F SX SX Cord 3.0mm Orange
FI2I001PC
Indoor Plenum OM2 Interconnect 1F SX SX Cord 3.0mm Orange FI2I001PC
FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 3.0MM (900UM) Orange Jacket

FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 3.0MM (900UM) Orange Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI2I001PC
Product Name Indoor Plenum OM2 Interconnect 1F SX SX Cord 3.0mm Orange
Cable Weight 0.0060 lbs/ft (0.0089 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, F-SC-C, 320-430 nm, 2 m, FC/APC - F-SM-300-SC-C-2FCA - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC/APC Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
View Details