Belden Inc. Indoor Plenum OM2 Interconnect 1F SX SX Cord 2.0mm Orange FI2I001PB

Description
FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket
Datasheet
Description
FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM2 Interconnect 1F SX SX Cord 2.0mm Orange - FI2I001PB - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM2 Interconnect 1F SX SX Cord 2.0mm Orange
FI2I001PB
Indoor Plenum OM2 Interconnect 1F SX SX Cord 2.0mm Orange FI2I001PB
FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket

FX Indoor OM2 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI2I001PB
Product Name Indoor Plenum OM2 Interconnect 1F SX SX Cord 2.0mm Orange
Cable Weight 0.0040 lbs/ft (0.0060 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Step Index, 500-2100 nm, 0.22 NA, 550 µm Core, High Power - F-MFC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Wavelength 500 to 2100 nm (5000 to 21000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
QSFP DD 200G AOC - FODDD43P00001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details