Belden Inc. Indoor Plenum OM1 Mini-Distribution 48F Orange FI1M048A2

Description
Indoor Multimode OM1 Mini-Distribution 48F OFCP Orange Jacket Fiber Cable
Description
Indoor Multimode OM1 Mini-Distribution 48F OFCP Orange Jacket Fiber Cable
Datasheet
Datasheet Summary
Powered by GS/AI

The Indoor Plenum OM1 Mini-Distribution 48F Orange (part number FI1M048A2) from Belden Inc. is designed for various applications including data centers, RAN, and premise backbone installations. This multimode fiber cable features a core diameter of 62.5/125 ¬µm and a total fiber count of 48, organized into four active subunits with 12 fibers each. The cable is constructed with aramid yarns for strength and has a PVC inner and outer jacket, both in orange. The optical characteristics include a maximum attenuation of 3.5 dB/km at 850 nm and 1.2 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 32 meters. The cable is rated for installation temperatures from 0¬8C to +60¬8C and operating temperatures from 0¬8C to +70¬8C, with a storage range of -40¬8C to +70¬8C. It complies with various standards including ANSI/ICEA S-83-596 and is suitable for indoor use. The product also features aluminum interlock armor for added protection and has a crush resistance of 440 N/cm.

Datasheet Summary
Powered by GS/AI

The Indoor Plenum OM1 Mini-Distribution 48F Orange (part number FI1M048A2) from Belden Inc. is designed for various applications including data centers, RAN, and premise backbone installations. This multimode fiber cable features a core diameter of 62.5/125 ¬µm and a total fiber count of 48, organized into four active subunits with 12 fibers each. The cable is constructed with aramid yarns for strength and has a PVC inner and outer jacket, both in orange. The optical characteristics include a maximum attenuation of 3.5 dB/km at 850 nm and 1.2 dB/km at 1300 nm, supporting 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 32 meters. The cable is rated for installation temperatures from 0¬8C to +60¬8C and operating temperatures from 0¬8C to +70¬8C, with a storage range of -40¬8C to +70¬8C. It complies with various standards including ANSI/ICEA S-83-596 and is suitable for indoor use. The product also features aluminum interlock armor for added protection and has a crush resistance of 440 N/cm.

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM1 Mini-Distribution 48F Orange - FI1M048A2 - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM1 Mini-Distribution 48F Orange
FI1M048A2
Indoor Plenum OM1 Mini-Distribution 48F Orange FI1M048A2
Indoor Multimode OM1 Mini-Distribution 48F OFCP Orange Jacket Fiber Cable

Indoor Multimode OM1 Mini-Distribution 48F OFCP Orange Jacket Fiber Cable

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI1M048A2
Product Name Indoor Plenum OM1 Mini-Distribution 48F Orange
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, ST/UPC Connectors - F-SMF-28-C-3ST - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-1-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details