Belden Inc. Indoor Riser OM1 Interconnect 2F DX DX Cord 2.0mm Orange FI1I002RB

Description
FX Indoor OM1 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Orange Jacket
Request a Quote Datasheet
Description
FX Indoor OM1 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Orange Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM1 Interconnect 2F DX DX Cord 2.0mm Orange - FI1I002RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM1 Interconnect 2F DX DX Cord 2.0mm Orange
FI1I002RB
Indoor Riser OM1 Interconnect 2F DX DX Cord 2.0mm Orange FI1I002RB
FX Indoor OM1 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Orange Jacket

FX Indoor OM1 Interconnect 2 Fibers OFNR DX DX Cord 2.0MM (900UM) Orange Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32217-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32217-ND
Fiber Optic Cables BEL32217-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI1I002RB BEL32217-ND
Product Name Indoor Riser OM1 Interconnect 2F DX DX Cord 2.0mm Orange Fiber Optic Cables
Cable Weight 0.0070 lbs/ft (0.0104 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 3 m, FC/APC - F-PM1550-C-3FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details