Belden Inc. Indoor Plenum OM1 Interconnect 2F DX DX Cord 2.0mm Orange FI1I002PB

Description
FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Orange Jacket
Request a Quote Datasheet
Description
FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Orange Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM1 Interconnect 2F DX DX Cord 2.0mm Orange - FI1I002PB - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM1 Interconnect 2F DX DX Cord 2.0mm Orange
FI1I002PB
Indoor Plenum OM1 Interconnect 2F DX DX Cord 2.0mm Orange FI1I002PB
FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Orange Jacket

FX Indoor OM1 Interconnect 2 Fibers OFNP DX DX Cord 2.0MM (900UM) Orange Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32215-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32215-ND
Fiber Optic Cables BEL32215-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI1I002PB BEL32215-ND
Product Name Indoor Plenum OM1 Interconnect 2F DX DX Cord 2.0mm Orange Fiber Optic Cables
Cable Weight 0.0070 lbs/ft (0.0104 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers