FX Indoor OM1 Interconnect 1 Fiber OFNR SX SX Cord 3.0MM (900UM) Orange Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FI1I001RC | BEL32159-ND |
| Product Name | Indoor Riser OM1 Interconnect 1F SX SX Cord 3.0mm Orange | Fiber Optic Cables |
| Cable Weight | 0.0050 lbs/ft (0.0074 g/mm) | |
| Jacket Material | PVC - Polyvinyl Chloride | Poly-Vinyl Chloride (PVC) |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |