Belden Inc. Indoor Plenum OM1 Interconnect 1F SX SX Cord 2.0mm Orange FI1I001PB

Description
FX Indoor OM1 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket
Request a Quote Datasheet
Description
FX Indoor OM1 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Plenum OM1 Interconnect 1F SX SX Cord 2.0mm Orange - FI1I001PB - Belden Inc.
St. Louis, MO, United States
Indoor Plenum OM1 Interconnect 1F SX SX Cord 2.0mm Orange
FI1I001PB
Indoor Plenum OM1 Interconnect 1F SX SX Cord 2.0mm Orange FI1I001PB
FX Indoor OM1 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket

FX Indoor OM1 Interconnect 1 Fiber OFNP SX SX Cord 2.0MM (900UM) Orange Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL32157-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL32157-ND
Fiber Optic Cables BEL32157-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI1I001PB BEL32157-ND
Product Name Indoor Plenum OM1 Interconnect 1F SX SX Cord 2.0mm Orange Fiber Optic Cables
Cable Weight 0.0040 lbs/ft (0.0060 g/mm)
Jacket Material PVC - Polyvinyl Chloride Poly-Vinyl Chloride (PVC)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fibre Optic Cable - 2846939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM3
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-T1 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 115 C (-67 to 239 F)
View Details
Fiber Optic Cable - 5201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details