The Indoor Riser OM1 Distribution 72 Fibers (part number FI1D072RK) from Belden Inc. features a tight buffer design with 72 fibers organized into six sub-units, each containing 12 fibers. The fibers are of OM1 type with a core diameter of 62.5/125 µm, suitable for premise backbone applications. The cable is constructed with PVC buffer material and has an outer jacket made of PVC as well, with a nominal diameter of 0.799 inches (20.3 mm) and an orange color. This product supports various optical characteristics, including a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm. It is capable of 1 Gigabit Ethernet performance up to 300 meters and 10 Gigabit Ethernet performance up to 33 meters. The cable is designed for indoor use, compliant with OFNR and FT4 flammability standards, and meets several environmental regulations, including RoHS and REACH. Mechanical specifications include a minimum bend radius of 15 times the cable diameter during installation and 10 times during operation, with a maximum tensile strength of 400 N (90 lbf) and crush resistance of 100 N/cm. The product can operate within a temperature range of -20°C to +70°C and can be stored between -40°C and +70°C.
FX Indoor OM1 Distribution Tight Buffer 72 Fibers OFNR Sub-Units (12F) Orange Jacket
| Belden Inc. | DigiKey | |
|---|---|---|
| Product Category | Fiber Optic Cables | Fiber Optic Cables |
| Product Number | FI1D072RK | BEL31953-ND |
| Product Name | Indoor Riser OM1 Distribution 72 Fibers | Fiber Optic Cables |
| Cable Weight | 0.4941 lbs/ft (0.7352 g/mm) |