Belden Inc. Indoor Riser OM1 Distribution 24Fibers Aluminum Interlocked FI1D024FJ

Description
FX Indoor OM1 Distribution Tight Buffer 24 Fibers OFCR Aluminum Interlocked Armor Sub-Units(6F) Orange Jacket
Request a Quote
Description
FX Indoor OM1 Distribution Tight Buffer 24 Fibers OFCR Aluminum Interlocked Armor Sub-Units(6F) Orange Jacket
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Indoor Riser OM1 Distribution 24Fibers Aluminum Interlocked (part number FI1D024FJ) from Belden Inc. features a tight buffer design with 24 OM1 fibers, each with a core diameter of 62.5/125 µm. The cable is constructed with four active subunits, each containing six fibers, and is protected by aluminum interlocked armor, making it suitable for indoor riser applications. The outer jacket is made of PVC and has a nominal diameter of 0.930 inches, while the inner jacket also consists of PVC with a diameter of 0.538 inches. This product supports 1 Gigabit Ethernet performance up to 300 meters at 850 nm and 550 meters at 1300 nm, with a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm. It has a minimum bend radius of 20 times the cable diameter during installation and 10 times during operation. The cable can withstand a maximum tensile strength of 1320 N during installation and 400 N during operation, along with a crush resistance of 440 N/cm. It operates within a temperature range of -20°C to +70°C and is compliant with various environmental standards, including OFCR and FT4 for flammability.

Datasheet Summary
Powered by GS/AI

The Indoor Riser OM1 Distribution 24Fibers Aluminum Interlocked (part number FI1D024FJ) from Belden Inc. features a tight buffer design with 24 OM1 fibers, each with a core diameter of 62.5/125 µm. The cable is constructed with four active subunits, each containing six fibers, and is protected by aluminum interlocked armor, making it suitable for indoor riser applications. The outer jacket is made of PVC and has a nominal diameter of 0.930 inches, while the inner jacket also consists of PVC with a diameter of 0.538 inches. This product supports 1 Gigabit Ethernet performance up to 300 meters at 850 nm and 550 meters at 1300 nm, with a maximum attenuation of 3.5 dB/km at 850 nm and 1.25 dB/km at 1300 nm. It has a minimum bend radius of 20 times the cable diameter during installation and 10 times during operation. The cable can withstand a maximum tensile strength of 1320 N during installation and 400 N during operation, along with a crush resistance of 440 N/cm. It operates within a temperature range of -20°C to +70°C and is compliant with various environmental standards, including OFCR and FT4 for flammability.

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM1 Distribution 24Fibers Aluminum Interlocked - FI1D024FJ - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM1 Distribution 24Fibers Aluminum Interlocked
FI1D024FJ
Indoor Riser OM1 Distribution 24Fibers Aluminum Interlocked FI1D024FJ
FX Indoor OM1 Distribution Tight Buffer 24 Fibers OFCR Aluminum Interlocked Armor Sub-Units(6F) Orange Jacket

FX Indoor OM1 Distribution Tight Buffer 24 Fibers OFCR Aluminum Interlocked Armor Sub-Units(6F) Orange Jacket

Supplier's Site Datasheet
Fiber Optic Cables - BEL31931-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
BEL31931-ND
Fiber Optic Cables BEL31931-ND
Fiber Optic Cable

Fiber Optic Cable

Buy Now Datasheet

Technical Specifications

  Belden Inc. DigiKey
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number FI1D024FJ BEL31931-ND
Product Name Indoor Riser OM1 Distribution 24Fibers Aluminum Interlocked Fiber Optic Cables
Cable Weight 0.6042 lbs/ft (0.8991 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details
Fiber-optic cable - SOOC-TB-H-M4-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details