Belden Inc. Indoor Riser OM1 Breakout 12F 2mm Sub-Units Orange FI1B012RB

Description
FX Indoor OM1 Breakout 12 Fibers OFNR Sub-Units (2.0MM) Orange Jacket
Datasheet
Description
FX Indoor OM1 Breakout 12 Fibers OFNR Sub-Units (2.0MM) Orange Jacket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indoor Riser OM1 Breakout 12F 2mm Sub-Units Orange - FI1B012RB - Belden Inc.
St. Louis, MO, United States
Indoor Riser OM1 Breakout 12F 2mm Sub-Units Orange
FI1B012RB
Indoor Riser OM1 Breakout 12F 2mm Sub-Units Orange FI1B012RB
FX Indoor OM1 Breakout 12 Fibers OFNR Sub-Units (2.0MM) Orange Jacket

FX Indoor OM1 Breakout 12 Fibers OFNR Sub-Units (2.0MM) Orange Jacket

Supplier's Site Datasheet

Technical Specifications

  Belden Inc.
Product Category Fiber Optic Cables
Product Number FI1B012RB
Product Name Indoor Riser OM1 Breakout 12F 2mm Sub-Units Orange
Cable Weight 0.0610 lbs/ft (0.0908 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multimode Fiber, Graded Index, 850/1300 nm, 0.20 NA, 50 µm Core. - F-MSD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 50 µm (1.97 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00003 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details